Nexperia B.V. 40 V, 200 mA PNP switching transistor PMST3906,115

Description
PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package. NPN complement: PMST3904 Features and benefits Collector current: IC ≤ -200 mA Collector-emitter voltage: VCEO ≤ -40 V Very small SMD plastic package Applications General amplification and switching
Request a Quote
Description
PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package. NPN complement: PMST3904 Features and benefits Collector current: IC ≤ -200 mA Collector-emitter voltage: VCEO ≤ -40 V Very small SMD plastic package Applications General amplification and switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of -40 V and a collector current of -200 mA. It has a DC current gain of up to 300 at -10 mA collector current and a saturation voltage of -250 mV at -10 mA collector current and -1 mA base current. The device is AEC-Q101 qualified and has a maximum junction temperature of 150 °C and thermal resistance from junction to ambient of 625 K/W when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

PNP switching transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of -40 V and a collector current of -200 mA. It has a DC current gain of up to 300 at -10 mA collector current and a saturation voltage of -250 mV at -10 mA collector current and -1 mA base current. The device is AEC-Q101 qualified and has a maximum junction temperature of 150 °C and thermal resistance from junction to ambient of 625 K/W when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA PNP switching transistor - PMST3906,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA PNP switching transistor
PMST3906,115
40 V, 200 mA PNP switching transistor PMST3906,115
PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package. NPN complement: PMST3904 Features and benefits Collector current: IC ≤ -200 mA Collector-emitter voltage: VCEO ≤ -40 V Very small SMD plastic package Applications General amplification and switching

PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package.

NPN complement: PMST3904

Features and benefits

  • Collector current: IC ≤ -200 mA
  • Collector-emitter voltage: VCEO ≤ -40 V
  • Very small SMD plastic package

Applications

  • General amplification and switching
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5225-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5225-6-ND
Single Bipolar Transistors 1727-5225-6-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5225-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5225-2-ND
Single Bipolar Transistors 1727-5225-2-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5225-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5225-1-ND
Single Bipolar Transistors 1727-5225-1-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
40 V 200 mA Bipolar Transistor
276-PMST3906,115
40 V 200 mA Bipolar Transistor 276-PMST3906,115
PMST3906 - 40 V, 200 mA PNP switching transistor SC-70 3-Pin Product overview: PMST3906,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST3906,115 can be used for catalog matching and distributor lookup.

PMST3906 - 40 V, 200 mA PNP switching transistor SC-70 3-Pin Product overview: PMST3906,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST3906,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMST3906,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMST3906,115 - 1089757-PMST3906,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMST3906,115
1089757-PMST3906,115
TRANSISTORS - Transistors (BJT) - Single - PMST3906,115 1089757-PMST3906,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089757-PMST3906,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089757-PMST3906,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia - 93X4626 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia
93X4626
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia 93X4626
Bipolar (BJT) Single Transistor, Switching, PNP, -40 V, 250 MHz, 200 mW, -200 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Switching, PNP, -40 V, 250 MHz, 200 mW, -200 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia - 34R4589 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia
34R4589
Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia 34R4589
Bipolar (BJT) Single Transistor, Switching, PNP, -40 V, 250 MHz, 200 mW, -200 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Switching, PNP, -40 V, 250 MHz, 200 mW, -200 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Single Bipolar Transistors
PMST3906,115
Single Bipolar Transistors PMST3906,115
TRANS PNP 40V 0.2A SOT323

TRANS PNP 40V 0.2A SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMST3906,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMST3906,115
TRANS PNP 40V 0.2A SOT323

TRANS PNP 40V 0.2A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMST3906,115 1727-5225-6-ND 276-PMST3906,115 PMST3906,115 1089757-PMST3906,115 93X4626 PMST3906,115 PMST3906,115
Product Name 40 V, 200 mA PNP switching transistor Single Bipolar Transistors 40 V 200 mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMST3906,115 Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 250 Mhz, 200 Mw, -200 Ma, 100 Rohs Compliant Nexperia Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT3; SOT323; SOT-323-3 TO-3 SOT323; SC-70, SOT-323 AEC-Q101
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 100 mA NPN general-purpose transistor - BC848W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
7 suppliers
Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers