Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATA can be used for catalog matching and distributor lookup.
Transistor GP BJT NPN 40V 1A TO92 3 Pin
Transistor GP BJT NPN 40V 1A TO92 3 Pin
Transistor GP BJT NPN 40V 1A TO92 3 Pin
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
NPN Bipolar Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 061981-PN2222ATA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: PN2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): BC337-40/E7; BC337-16-TAP; BC337-40 A1G; BC337-16 A1G;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Republic of Korea, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
TRANS NPN 40V 1A TO92-3
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes
TRANS NPN 40V 1A TO92-3
40V 625mW 100@150mA,10V 1A NPN TO-92-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN Transistor General Purpose
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-PN2222ATA | 7390381 | 7390381P | PN2222ATACT-ND | PN2222ATA | 061981-PN2222ATA | PN2222ATA | 83C0221 | PN2222ATA | PN2222ATA | PN2222ATA |
| Product Name | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PN2222ATA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Ammo Pack | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | TO-92; SOT3; TO-92-3 | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | ||
| Packing Method | Ammo Pack | Ammo Pack | AMMO PACKAGE | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||||
| fT | 300 MHz | 300 MHz |