Nexperia B.V. 30 V, N-channel MOSFET PMPB10ENZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench Superjunction Technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Side wettable flanks for optional solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench Superjunction Technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Side wettable flanks for optional solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a gate-source voltage range of -20 to 20 V, and a continuous drain current of 10 A at 25 °C and 10 V gate-source voltage. The on-state resistance is 10 to 12 mΩ at 10 V gate-source voltage and 9 A drain current. Rated for junction temperatures up to 150 °C with a maximum power dissipation of 1.8 W at 25 °C ambient.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a gate-source voltage range of -20 to 20 V, and a continuous drain current of 10 A at 25 °C and 10 V gate-source voltage. The on-state resistance is 10 to 12 mΩ at 10 V gate-source voltage and 9 A drain current. Rated for junction temperatures up to 150 °C with a maximum power dissipation of 1.8 W at 25 °C ambient.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel MOSFET - PMPB10ENZ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel MOSFET
PMPB10ENZ
30 V, N-channel MOSFET PMPB10ENZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench Superjunction Technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Side wettable flanks for optional solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench Superjunction Technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Side wettable flanks for optional solder inspection

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Power management in battery-driven portables
  • Hard disk and computing power management
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB10ENZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB10ENZTR-ND
Single FETs, MOSFETs 1727-PMPB10ENZTR-ND
N-Channel 30V 10A (Ta) 1.8W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 10A (Ta) 1.8W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB10ENZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB10ENZDKR-ND
Single FETs, MOSFETs 1727-PMPB10ENZDKR-ND
MOSFET N-CH 30V 10A DFN2020MD-6

MOSFET N-CH 30V 10A DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB10ENZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB10ENZCT-ND
Single FETs, MOSFETs 1727-PMPB10ENZCT-ND
MOSFET N-CH 30V 10A DFN2020MD-6

MOSFET N-CH 30V 10A DFN2020MD-6

Buy Now Datasheet
 - PMPB10ENZ - Rochester Electronics
Newburyport, MA, United States
PMPB10EN - 30 V, N-channel MOSFET

PMPB10EN - 30 V, N-channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971218-PMPB10ENZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971218-PMPB10ENZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971218-PMPB10ENZ
Win Source Part Number: 971218-PMPB10ENZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.8W (Ta), 12.5W (Tc) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 20.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 840 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934660554184 Base Product Number: PMPB10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 971218-PMPB10ENZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 12mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.8W (Ta), 12.5W (Tc)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 20.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 840 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934660554184
Base Product Number: PMPB10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-PMPB10ENZ
30V 10A MOSFET Transistor 278-PMPB10ENZ
MOSFET N-CH 30V 10A DFN2020MD-6 Product overview: PMPB10ENZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB10ENZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A DFN2020MD-6 Product overview: PMPB10ENZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB10ENZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30 V, N-channel MOSFET

MOSFET 30 V, N-channel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB10ENZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB10ENZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB10ENZ
MOSFET N-CH 30V 10A DFN2020MD-6

MOSFET N-CH 30V 10A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB10ENZ 1727-PMPB10ENZTR-ND PMPB10ENZ 971218-PMPB10ENZ 278-PMPB10ENZ PMPB10ENZ PMPB10ENZ
Product Name 30 V, N-channel MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 10A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 14000 milliamps
VGS(off) 20 volts
PD 1.8 milliwatts 1800 to 12500 milliwatts 3.5 milliwatts
Unlock Full Specs
to access all available technical data