N-Channel 20V 11.6A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
N-Channel 20V 11.6A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
PMPB07R0UN - 20 V, N-channel Trench MOSFET
MOSFET, N-CH, 20V, 11.6A, DFN2020M ROHS COMPLIANT: YES
MOSFET N-CH 20V 11.6A DFN2020M-6
MOSFET N-CH 20V 11.6A DFN2020M-6
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-PMPB07R0UNXTR-ND | PMPB07R0UNX | 93AH0342 | PMPB07R0UNX | PMPB07R0UNX |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 20V, 11.6A, Dfn2020M Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | SOT1220-2 | TO-3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |