Nexperia B.V. NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm PQMH9Z

Description
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistors in a leadless ultra small DFN1010B-6 (SOT1216) surface-mounted package, with a height of 0.37 mm and 100 mA output current capability per transistor. The device includes built-in bias resistors with R1 = 10 kΩ and R2 = 47 kΩ, AEC-Q101 qualified for automotive applications, and a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistors in a leadless ultra small DFN1010B-6 (SOT1216) surface-mounted package, with a height of 0.37 mm and 100 mA output current capability per transistor. The device includes built-in bias resistors with R1 = 10 kΩ and R2 = 47 kΩ, AEC-Q101 qualified for automotive applications, and a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm - PQMH9Z - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm
PQMH9Z
NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm PQMH9Z
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Low package height of 0.37 mm
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PQMH9Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PQMH9ZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PQMH9ZTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PQMH9ZTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PQMH9Z
Bipolar Transistors - Pre-Biased PQMH9Z
Bipolar Transistors - Pre-Biased PQMH9/DFN1010B-6/REE L 7" Q2/T3

Bipolar Transistors - Pre-Biased PQMH9/DFN1010B-6/REEL 7" Q2/T3

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK4015 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK4015
Rf Transistor Rohs Compliant Nexperia 29AK4015
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PQMH9Z PQMH9Z 1727-PQMH9ZTR-ND PQMH9Z 29AK4015
Product Name NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT1216 SOT1216 SOT1216 6-XFDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - BC857AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers