Nexperia B.V. 20 V, P-channel Trench MOSFET PMPB30XPEX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage rating of -12 V to 8 V, and a continuous drain current of -6.2 A at 25 °C with a 6 cm² drain pad. It supports a maximum junction temperature of 175 °C and provides ESD protection exceeding 2 kV HBM. Tin-plated side pads enable optical solder inspection, and the package is suitable for high-side load switching, relay driver, and switching applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage rating of -12 V to 8 V, and a continuous drain current of -6.2 A at 25 °C with a 6 cm² drain pad. It supports a maximum junction temperature of 175 °C and provides ESD protection exceeding 2 kV HBM. Tin-plated side pads enable optical solder inspection, and the package is suitable for high-side load switching, relay driver, and switching applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMPB30XPEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMPB30XPEX
20 V, P-channel Trench MOSFET PMPB30XPEX
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
 - PMPB30XPEX - Rochester Electronics
Newburyport, MA, United States
PMPB30XPE - 20V, P-channel Trench MOSFET

PMPB30XPE - 20V, P-channel Trench MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB30XPEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB30XPEXDKR-ND
Single FETs, MOSFETs 1727-PMPB30XPEXDKR-ND
PMPB30XPE/SOT1220/SO T1220

PMPB30XPE/SOT1220/SOT1220

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB30XPEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB30XPEXTR-ND
Single FETs, MOSFETs 1727-PMPB30XPEXTR-ND
8.5A (Tj)

8.5A (Tj)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB30XPEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB30XPEXCT-ND
Single FETs, MOSFETs 1727-PMPB30XPEXCT-ND
PMPB30XPE/SOT1220/SO T1220

PMPB30XPE/SOT1220/SOT1220

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB30XPEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB30XPEX
PMPB30XPE/SOT1220/SO T1220

PMPB30XPE/SOT1220/SOT1220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMPB30XPE/SOT1220/SO T1220

MOSFET PMPB30XPE/SOT1220/SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB30XPEX PMPB30XPEX 1727-PMPB30XPEXDKR-ND PMPB30XPEX PMPB30XPEX
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -8500 milliamps
VGS(off) 8 volts
PD 2 milliwatts
Unlock Full Specs
to access all available technical data