N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 7 A at 25 °C, and a drain-source on-state resistance of 19 to 22 mΩ at 4.5 V gate-source voltage and 25 °C junction temperature. The device provides ESD protection exceeding 500 V HBM and is AEC-Q101 qualified for automotive applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET N-CH 20V 7A DFN2020MD-6
MOSFET N-CH 20V 7A DFN2020MD-6
N-Channel 20V 7A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
PMPB23XNEA - 20 V, N-channel Trench MOSFET
MOSFET PMPB23XNEA/SOT1220/S
MOSFET N-CH 20V 7A DFN2020MD-6
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PMPB23XNEAX | 1727-PMPB23XNEAXDKR-ND | PMPB23XNEAX | PMPB23XNEAX | PMPB23XNEAX |
| Product Name | 20 V, N-channel Trench MOSFET | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | ||||
| IDSS | 7000 milliamps | ||||
| VGS(off) | 12 volts | ||||
| PD | 1.7 milliwatts |