Nexperia B.V. 20 V, single P-channel Trench MOSFET PMV33UPE,215

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ESD protected Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ESD protected Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -20 V, a continuous drain current of -4.4 A at V_{GS} = -4.5 V and T_{amb} = 25 °C, and a drain-source on-state resistance of 30 to 36 mΩ at V_{GS} = -4.5 V and I_D = -3 A. The device is ESD protected to 2 kV HBM and has a total power dissipation of 490 mW at T_{amb} = 25 °C.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -20 V, a continuous drain current of -4.4 A at V_{GS} = -4.5 V and T_{amb} = 25 °C, and a drain-source on-state resistance of 30 to 36 mΩ at V_{GS} = -4.5 V and I_D = -3 A. The device is ESD protected to 2 kV HBM and has a total power dissipation of 490 mW at T_{amb} = 25 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, single P-channel Trench MOSFET - PMV33UPE,215 - Nexperia B.V.
Nijmegen, Netherlands
20 V, single P-channel Trench MOSFET
PMV33UPE,215
20 V, single P-channel Trench MOSFET PMV33UPE,215
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ESD protected Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • 2 kV ESD protected

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
20V 4.4A SOT-23 MOSFET Transistor
278-PMV33UPE,215
20V 4.4A SOT-23 MOSFET Transistor 278-PMV33UPE,215
P-CH MOSFET 20V 4.4A SOT-23 Single Product overview: PMV33UPE,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV33UPE,215 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 4.4A SOT-23 Single Product overview: PMV33UPE,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV33UPE,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1376-2-ND
Single FETs, MOSFETs 1727-1376-2-ND
P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1376-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1376-6-ND
Single FETs, MOSFETs 1727-1376-6-ND
P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1376-1-ND
Single FETs, MOSFETs 1727-1376-1-ND
P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4.4A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
 - PMV33UPE,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV33UPE,215 - 1089790-PMV33UPE,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV33UPE,215
1089790-PMV33UPE,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV33UPE,215 1089790-PMV33UPE,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089790-PMV33UPE,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 490mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 22.1nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089790-PMV33UPE,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 490mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 22.1nC @ 4.5V
Max Input Capacitance: 1820pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet Transistor, P Channel, -5.3 A, -20 V, 0.03 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia - 84W8083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -5.3 A, -20 V, 0.03 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia
84W8083
Mosfet Transistor, P Channel, -5.3 A, -20 V, 0.03 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia 84W8083
MOSFET Transistor, P Channel, -5.3 A, -20 V, 0.03 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -5.3 A, -20 V, 0.03 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV33UPE,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV33UPE,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV33UPE,215
MOSFET P-CH 20V 4.4A TO236AB

MOSFET P-CH 20V 4.4A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMV33UPE,215 278-PMV33UPE,215 1727-1376-2-ND PMV33UPE,215 1089790-PMV33UPE,215 84W8083 PMV33UPE,215
Product Name 20 V, single P-channel Trench MOSFET 20V 4.4A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV33UPE,215 Mosfet Transistor, P Channel, -5.3 A, -20 V, 0.03 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3; SOT23; TO-236AB (SOT23) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts
PD 980 milliwatts 490 milliwatts
Unlock Full Specs
to access all available technical data