NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZB950UPEL315

Description
20 V, P-channel Trench MOSFET
Request a Quote Datasheet
Description
20 V, P-channel Trench MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PMZB950UPEL315 - Rochester Electronics
Newburyport, MA, United States
20 V, P-channel Trench MOSFET

20 V, P-channel Trench MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZB950UPEL315 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZB950UPEL315
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZB950UPEL315
NEXPERIA PMZB950UPEL - 20 V, P-C

NEXPERIA PMZB950UPEL - 20 V, P-C

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMZB950UPEL315 PMZB950UPEL315
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details