The PVT212PbF is a single-pole, normally-open solid-state relay with a HEXFET Power MOSFET output, designed for industrial control and telecom applications. It operates with a 0 to ±150 V AC/DC load range and supports up to 550 mA AC or 825 mA DC load current. The device features 4,000 V RMS input-output isolation, a maximum on-state resistance of 0.75 Ω at 100 mA pulsed load and 5 mA control current, and a turn-on time of 3.0 ms and turn-off time of 0.5 ms under specified conditions. It is packaged in a 6-lead molded DIP with through-hole terminals and operates reliably from -40°C to +85°C. The relay is UL recognized and meets 4,000 V human body model ESD tolerance.
Transistor Output SSR, 1-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVT212PBF |
| Package Type | DIP6 |