NPN/NPN double resistor-equipped transistors with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for low current digital applications and automotive use. Packaged in SOT363 (SC-88) surface-mount format, it supports 100 mA collector current and 50 V collector-emitter voltage, with a total power dissipation of 300 mW per device. The device is AEC-Q101 qualified and operates with a junction temperature up to 150°C. Reflow soldering is the only recommended mounting method.
Manufacturer: NXP
Win Source Part Number: 890468-PUMH2/HE115
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 890468-PUMH2/HE115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PUMH2/HE115 |
| Package Type | SOT3 |