60 V, N-channel Trench MOSFET
N-Channel 60V 1.6A (Ta) 475mW (Ta), 3.9W (Tc) Surface Mount 6-TSOP
MOSFET N-CH 60V 1.6A 6TSOP
MOSFET N-CH 60V 1.6A 6TSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMN230ENEX | PMN230ENEX-ND | PMN230ENEX | PMN230ENEX | PMN230ENEX |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT457 | SC-74, SOT-457 | SC-74, SOT-457 | SC-74, SOT-457 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |