Dual NPN/PNP resistor-equipped transistors with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for low-current peripheral driving and digital circuit applications. Packaged in an SOT363 (SC-88) surface-mount case, it supports a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. The device is AEC-Q101 qualified for automotive use and has a total power dissipation of 300 mW at 25°C ambient temperature. Junction temperature ranges from -65°C to 150°C.
Small Signal Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PUMD13/1F |
| Package Type | SOT363 |