Nexperia B.V. 30 V, N-channel Trench MOSFET PMN40ENEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Logic-level compatible Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Logic-level compatible Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMN40ENEX - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMN40ENEX
30 V, N-channel Trench MOSFET PMN40ENEX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Logic-level compatible Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Logic-level compatible
  • Very fast switching
  • Enhanced power dissipation capability of 1240 mW
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMN40ENEX
N-Channel 30 V MOSFET Transistor 278-PMN40ENEX
PMN40ENE - 30 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN40ENEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40ENEX can be used for catalog matching and distributor lookup.

PMN40ENE - 30 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN40ENEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40ENEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN40ENEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40ENEXTR-ND
Single FETs, MOSFETs 1727-PMN40ENEXTR-ND
N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN40ENEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40ENEXDKR-ND
Single FETs, MOSFETs 1727-PMN40ENEXDKR-ND
N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN40ENEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40ENEXCT-ND
Single FETs, MOSFETs 1727-PMN40ENEXCT-ND
N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 5.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40ENEX - 1089704-PMN40ENEX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40ENEX
1089704-PMN40ENEX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40ENEX 1089704-PMN40ENEX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089704-PMN40ENEX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 530mW (Ta), 4.46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 294pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089704-PMN40ENEX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 530mW (Ta), 4.46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 294pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
 - PMN40ENEX - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 4.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 4.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN40ENEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN40ENEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN40ENEX
MOSFET N-CH 30V 5.7A 6TSOP

MOSFET N-CH 30V 5.7A 6TSOP

Supplier's Site
Single FETs, MOSFETs - PMN40ENEX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN40ENEX
Single FETs, MOSFETs PMN40ENEX
MOSFET N-CH 30V 5.7A 6TSOP

MOSFET N-CH 30V 5.7A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMN40ENE/SC-74/REEL 7" Q1/T1 *

MOSFET PMN40ENE/SC-74/REEL 7" Q1/T1 *

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN40ENEX 278-PMN40ENEX 1727-PMN40ENEXTR-ND 1089704-PMN40ENEX PMN40ENEX PMN40ENEX PMN40ENEX PMN40ENEX
Product Name 30 V, N-channel Trench MOSFET N-Channel 30 V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40ENEX Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 5700 milliamps 5700 milliamps
VGS(off) 20 volts
PD 530 milliwatts 530 milliwatts
Unlock Full Specs
to access all available technical data