50 V, 100 mA PNP/PNP resistor-equipped double transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, housed in a TSSOP6 (SOT363-3) surface-mounted package. It features an output current capability of 100 mA per transistor, a collector-emitter voltage rating of -50 V, and a total power dissipation limit of 300 mW for the device at 25 °C ambient temperature. The device is AEC-Q101 qualified and designed for low current peripheral driving and IC input control applications.
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
PEMB10; PUMB10 - PNP/PNP resistor-equipped transistors; R1 = 2.2 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMB10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB10,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount 6-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090698-PUMB10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Bipolar (BJT) Array Transistor, BRT, PNP, 50 V, 200 mW, -100 mA, 100, SOT-363 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, BRT, PNP, 50 V, 200 mW, -100 mA, 100, SOT-363 RoHS Compliant: Yes
TRANS PREBIAS 2PNP 50V 6TSSOP
TRANS PREBIAS 2PNP 50V 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMB10,115 | 293-PUMB10,115 | 1727-6297-6-ND | 1090698-PUMB10,115 | PUMB10,115 | 92K8273 | PUMB10,115 | PUMB10,115 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMB10,115 | Bipolar (Bjt) Array Transistor, Brt, Pnp, 50 V, 200 Mw, -100 Ma, 100, Sot-363 Rohs Compliant Nexperia | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3; 6-TSSOP | SOT363 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |