50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm. Designed for digital applications in automotive and industrial segments, it simplifies circuit design and reduces component count. Maximum collector-emitter voltage is 50 V, maximum output current is 100 mA, and total power dissipation is 300 mW at 25 °C ambient. Junction temperature ranges from -65 °C to 150 °C. Compliant with IEC 60134 for absolute maximum ratings.
NPN/PNP resistor-equipped transistors
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | PUMD9/LX |
| Polarity | NPN; PNP |