The QSC112, QSC113, and QSC114 are silicon infrared phototransistors in a black T-1 plastic package measuring 0.193 inches in length and 0.116 inches in diameter. They operate from -40°C to +100°C, with a maximum collector-emitter voltage of 30 V and a power dissipation of 100 mW. The QSC114 has a typical on-state collector current of 4.00 mA at 0.5 mW/cm² irradiance and 5 V collector-emitter voltage. The peak sensitivity wavelength is 880 nm, with a reception angle of ±4°. Soldering withstands 260°C for 10 seconds in flow soldering.
Photo Transistor, 880nm
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | QSC114C |
| Package Type | T-1 PACKAGE-2 |