Small Signal Bipolar Transistor
TRANS PNP 40V 0.5A TO92-3 Product overview: PN4250 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN4250 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 500mA 625mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 890121-PN4250
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 500 mA - 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: PN425
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PNP 40V 0.5A TO92-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PN4250 | 276-PN4250 | PN4250-ND | 890121-PN4250 | PN4250 |
| Product Name | 40V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PN4250 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-92; TO-92 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 40 volts | 40 volts |