Nexperia B.V. NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ PQMD2Z

Description
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped transistors with built-in R1 = 22 kΩ and R2 = 22 kΩ bias resistors in a DFN1010B-6 (SOT1216) leadless surface-mount package, 1.0 mm × 1.0 mm × 0.37 mm, offering 100 mA output current per transistor and total power dissipation up to 350 mW. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped transistors with built-in R1 = 22 kΩ and R2 = 22 kΩ bias resistors in a DFN1010B-6 (SOT1216) leadless surface-mount package, 1.0 mm × 1.0 mm × 0.37 mm, offering 100 mA output current per transistor and total power dissipation up to 350 mW. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ - PQMD2Z - Nexperia B.V.
Nijmegen, Netherlands
NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ
PQMD2Z
NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ PQMD2Z
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Low package height of 0.37 mm
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PQMD2Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PQMD2ZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PQMD2ZTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PQMD2ZTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PQMD2Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PQMD2Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PQMD2Z
TRANS PREBIAS 1NPN 1PNP 50V 6DFN

TRANS PREBIAS 1NPN 1PNP 50V 6DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PQMD2Z
Bipolar Transistors - BJT PQMD2Z
Bipolar Transistors - BJT PQMD2/DFN1010B-6/REE L 7" Q2/T3

Bipolar Transistors - BJT PQMD2/DFN1010B-6/REEL 7" Q2/T3

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK4012 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK4012
Rf Transistor Rohs Compliant Nexperia 29AK4012
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PQMD2Z PQMD2Z 1727-PQMD2ZTR-ND PQMD2Z PQMD2Z 29AK4012
Product Name NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Rf Transistor Rohs Compliant Nexperia
Package Type SOT1216 SOT1216 SOT1216 6-XFDFN Exposed Pad DFN1010B-6 TO-3
Polarity NPN; PNP NPN; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers