NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 1.25 mm x 0.95 mm. The device has a collector-emitter voltage rating of 140 V and a collector current rating of 300 mA. It is qualified according to AEC-Q101 and suitable for automotive applications. The transistor is intended for switching and amplification in high-voltage applications such as telephony.
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
NPN high-voltage transistor
TRANS NPN 140V 0.3A SOT-323
TRANS NPN 140V 0.3A SOT-323
TRANS NPN 140V 0.3A SOT-323
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | PMST5550-QF | PMST5550-QF | 1727-PMST5550-QFTR-ND |
| Product Name | NPN high-voltage transistor | Single Bipolar Transistors | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 |