onsemi Single Bipolar Transistors PN2222ABU

Description
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, has a maximum collector-emitter voltage of 40 V and can operate at frequencies up to 300 MHz. It supports a collector current of up to 1 A and has a total device dissipation rating of 625 mW. The transistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its operating and storage junction temperature range is from -55°C to 150°C. This component is suitable for applications requiring medium power amplification and switching capabilities.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, has a maximum collector-emitter voltage of 40 V and can operate at frequencies up to 300 MHz. It supports a collector current of up to 1 A and has a total device dissipation rating of 625 mW. The transistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its operating and storage junction temperature range is from -55°C to 150°C. This component is suitable for applications requiring medium power amplification and switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2222AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222AFS-ND
Single Bipolar Transistors PN2222AFS-ND
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-PN2222ABU
Bipolar Transistor 2087-PN2222ABU
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ABU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ABU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ABU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ABU can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 7390555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390555
Bipolar Transistors 7390555
Transistor GP BJT NPN 40V 1A TO92 3 Pin

Transistor GP BJT NPN 40V 1A TO92 3 Pin

Supplier's Site
Bipolar Transistors - 7390555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390555P
Bipolar Transistors 7390555P
Transistor GP BJT NPN 40V 1A TO92 3 Pin

Transistor GP BJT NPN 40V 1A TO92 3 Pin

Supplier's Site
Bipolar Transistors - 1462074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1462074
Bipolar Transistors 1462074
Transistor GP BJT NPN 40V 1A TO92 3 Pin

Transistor GP BJT NPN 40V 1A TO92 3 Pin

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PN2222ABU - 1239171-PN2222ABU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2222ABU
1239171-PN2222ABU
TRANSISTORS - Transistors (BJT) - Single - PN2222ABU 1239171-PN2222ABU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1239171-PN2222ABU Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239171-PN2222ABU
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
 - PN2222ABU - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PN2222ABU
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PN2222ABU
40V 625mW 100@150mA,10V 1A NPN TO-92-3 Bipolar Transistors - BJT ROHS

40V 625mW 100@150mA,10V 1A NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 58K2047 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
58K2047
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 58K2047
BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi - 31Y3450 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi
31Y3450
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi 31Y3450
Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 1 A, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 1 A, 35 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - PN2222ABU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PN2222ABU
Single Bipolar Transistors PN2222ABU
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222ABU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222ABU
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2222AFS-ND 2087-PN2222ABU 7390555 7390555P 1239171-PN2222ABU PN2222ABU PN2222ABU 58K2047 31Y3450 PN2222ABU PN2222ABU
Product Name Single Bipolar Transistors Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN2222ABU Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; To-92 TO-92; TO-92 SOT3 TO-92; TO-92-3 TO-92 TO-3; TO-92 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk Bulk; Bulk Bulk; Bulk
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
fT 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data