Nexperia B.V. NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = 10 kOhm PQMD3Z

Description
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 PNP/PNP complement: PQMB11 Features and benefits 100 mA output current capability Built-in bias resistors Low package height of 0.37 mm Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 PNP/PNP complement: PQMB11 Features and benefits 100 mA output current capability Built-in bias resistors Low package height of 0.37 mm Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) SMD plastic package with a height of 0.37 mm, 100 mA output current capability, built-in bias resistors of 10 kΩ each, and AEC-Q101 qualification. The device is designed for low current peripheral driving and IC input control, with a maximum power dissipation of 350 mW at 25 °C ambient temperature and operational temperature range from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) SMD plastic package with a height of 0.37 mm, 100 mA output current capability, built-in bias resistors of 10 kΩ each, and AEC-Q101 qualification. The device is designed for low current peripheral driving and IC input control, with a maximum power dissipation of 350 mW at 25 °C ambient temperature and operational temperature range from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = 10 kOhm - PQMD3Z - Nexperia B.V.
Nijmegen, Netherlands
NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = 10 kOhm
PQMD3Z
NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = 10 kOhm PQMD3Z
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 PNP/PNP complement: PQMB11 Features and benefits 100 mA output current capability Built-in bias resistors Low package height of 0.37 mm Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PQMH11

PNP/PNP complement: PQMB11

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Low package height of 0.37 mm
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PQMD3Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-2713-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-2713-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-2713-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-2713-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-2713-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-2713-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-2713-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-2713-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-2713-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PQMD3Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PQMD3Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PQMD3Z
TRANS PREBIAS 1NPN 1PNP 50V 6DFN

TRANS PREBIAS 1NPN 1PNP 50V 6DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PQMD3Z
Bipolar Transistors - BJT PQMD3Z
Bipolar Transistors - BJT PQMD3/DFN1010B-6/REE L 7" Q2/T3

Bipolar Transistors - BJT PQMD3/DFN1010B-6/REEL 7" Q2/T3

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK4013 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK4013
Rf Transistor Rohs Compliant Nexperia 29AK4013
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PQMD3Z PQMD3Z 1727-2713-2-ND PQMD3Z PQMD3Z 29AK4013
Product Name NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = 10 kOhm Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Rf Transistor Rohs Compliant Nexperia
Package Type SOT1216 SOT1216 SOT1216 6-XFDFN Exposed Pad DFN1010B-6 TO-3
Polarity NPN; PNP NPN; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
50V Bipolar Transistor - 293-PEMH7,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
4 suppliers
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details