onsemi 40V 600mA 300MHz Bipolar Transistor PN2222ARLRAG

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PN2222ARLRAG - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-PN2222ARLRAG
40V 600mA 300MHz Bipolar Transistor 276-PN2222ARLRAG
NPN BJT, 40V VCEO, 600mA IC, 300MHz fT, TO-92 Product overview: PN2222ARLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2222ARLRAG can be used for catalog matching and distributor lookup.

NPN BJT, 40V VCEO, 600mA IC, 300MHz fT, TO-92 Product overview: PN2222ARLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2222ARLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN2222ARLRAG - 802973-PN2222ARLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2222ARLRAG
802973-PN2222ARLRAG
TRANSISTORS - Transistors (BJT) - Single - PN2222ARLRAG 802973-PN2222ARLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 802973-PN2222ARLRAG Packaging: Reel Mounting Style: Through Hole Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA Part Number Series: PN2222A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 802973-PN2222ARLRAG
Packaging: Reel
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
Part Number Series: PN2222A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Buy Now
Single Bipolar Transistors - PN2222ARLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222ARLRAGOSTR-ND
Single Bipolar Transistors PN2222ARLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANS NPN 40V 0.6A TO92 - 598-PN2222ARLRAG - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.6A TO92
598-PN2222ARLRAG
TRANS NPN 40V 0.6A TO92 598-PN2222ARLRAG
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222ARLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222ARLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222ARLRAG
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number PN2222ARLRAG 276-PN2222ARLRAG 802973-PN2222ARLRAG PN2222ARLRAGOSTR-ND 598-PN2222ARLRAG PN2222ARLRAG
Product Name 40V 600mA 300MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PN2222ARLRAG Single Bipolar Transistors TRANS NPN 40V 0.6A TO92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-92 (TO-226) 5.33mm Body Height TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details