NPN/NPN Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a maximum height of 0.5 mm. Each transistor has a collector-emitter voltage rating of 50 V and an output current capability of 100 mA, with built-in bias resistors (R1: 7-13 kΩ, R2/R1 ratio: 3.7-5.7). The device is AEC-Q101 qualified for automotive use and offers reduced component count and simplified circuit design for digital applications such as IC input control and load switching.
NPN/NPN Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Small Signal Bipolar Transistor
TRANS PREBIAS 2NPN 50V DFN1412-6
Bipolar Transistors - BJT PRMH9/SOT1268 DFN1412-6
TRANS PREBIAS 2NPN 50V DFN1412-6
TRANS, AEC-Q101, DUAL NPN, 50V, DFN1412; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PRMH9Z | 1727-PRMH9ZTR-ND | PRMH9Z | PRMH9Z | PRMH9Z | PRMH9Z | 37AC0893 |
| Product Name | 50 V, 100 mA NPN/NPN Resistor-Equipped double Transistors (RET) | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays, Pre-Biased | Trans, Aec-Q101, Dual Npn, 50V, Dfn1412; Digital Transistor Polarity Nexperia | |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | SOT1268 | AEC-Q101 | 6-XFDFN Exposed Pad | TO-3 | |
| Polarity | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps |