Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFA100N05E RFA100N05E

Description
Manufacturer: Harris Corporation Win Source Part Number: 891647-RFA100N05E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 891647-RFA100N05E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFA100N05E - 891647-RFA100N05E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFA100N05E
891647-RFA100N05E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFA100N05E 891647-RFA100N05E
Manufacturer: Harris Corporation Win Source Part Number: 891647-RFA100N05E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Harris Corporation
Win Source Part Number: 891647-RFA100N05E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 891647-RFA100N05E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFA100N05E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2FD Model: FML60N104S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1040 ohms
IDSS 43100 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1159762-CSD95491Q5MCT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
N-Channel Power MOSFET - BSC360N15NS3 G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0360 ohms
View Details
3 suppliers