onsemi 60V 0.8A Bipolar Transistor PN3645

Description
TRANS PNP 60V 0.8A TO92-3 Product overview: PN3645 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN3645 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.8A TO92-3 Product overview: PN3645 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN3645 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.8A Bipolar Transistor
276-PN3645
60V 0.8A Bipolar Transistor 276-PN3645
TRANS PNP 60V 0.8A TO92-3 Product overview: PN3645 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN3645 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.8A TO92-3 Product overview: PN3645 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN3645 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN3645 - 004439-PN3645 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN3645
004439-PN3645
TRANSISTORS - Transistors (BJT) - Single - PN3645 004439-PN3645
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 004439-PN3645 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 15mA, 150mA Collector Cut-off Current(Max): 35nA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): BC556BZL1; BC556BTAR; BC556B_D74Z; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 004439-PN3645
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 35nA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): BC556BZL1; BC556BTAR; BC556B_D74Z;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PN3645 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.8A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-92

Small Signal Bipolar Transistor, 0.8A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - PN3645-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN3645-ND
Single Bipolar Transistors PN3645-ND
Bipolar (BJT) Transistor PNP 60V 800mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANS PNP 60V 0.8A TO-92 - 598-PN3645 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 0.8A TO-92
598-PN3645
TRANS PNP 60V 0.8A TO-92 598-PN3645
TRANS PNP 60V 0.8A TO-92

TRANS PNP 60V 0.8A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN3645 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN3645
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN3645
TRANS PNP 60V 0.8A TO92-3

TRANS PNP 60V 0.8A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-PN3645 004439-PN3645 PN3645 PN3645-ND 598-PN3645 PN3645
Product Name 60V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PN3645 Single Bipolar Transistors TRANS PNP 60V 0.8A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk Bulk; Bulk
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data