N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 5 A at 25 °C with a gate-source voltage of 4.5 V, and a drain-source on-state resistance of 28 to 33 mΩ. The device features ESD protection exceeding 500 V HBM (class H1B) and is AEC-Q101 qualified for automotive applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB29XNEA/SOT1220/S
PMPB29XNEA/SOT1220/S
PMPB29XNEA - N-Channel MOSFET
MOSFET PMPB29XNEA/SOT1220/S
PMPB29XNEA/SOT1220/S
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PMPB29XNEAX | 1727-PMPB29XNEAXTR-ND | PMPB29XNEAX | PMPB29XNEAX | PMPB29XNEAX |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| IDSS | 5000 milliamps | ||||
| VGS(off) | 8 volts | ||||
| PD | 1.7 milliwatts |