PMPB17EP is a 30 V, P-channel Trench MOSFET in a leadless DFN2020M-6 (SOT1220-2) package measuring 2 x 2 x 0.65 mm, designed for power management in portable devices and DC-to-DC converters. It features an exposed drain pad for improved thermal conduction and is logic-level compatible. The device supports a continuous drain current of up to -7.7 A at Tₐ = 25 °C and -4.9 A at Tₐ = 100 °C, with a peak drain current of -31 A for single pulses. Its drain-source on-state resistance is 17.5 mΩ at -10 V gate-source voltage and -5.8 A drain current. Maximum junction temperature is 150 °C and total power dissipation is 1.9 W at 25 °C.
30 V, P-channel Trench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMPB17EP/S500X |
| Polarity | P-Channel |