Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103657-PMSTA06,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PMSTA06,115 | 103657-PMSTA06,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PMSTA06,115 | |
| Polarity | NPN | NPN; NPN |