The PS2911-1-V-AX is a 4-pin ultra small flat-lead photocoupler with an integrated GaAs LED and NPN silicon phototransistor, designed for high-density mounting. It features a package size of 4.6 mm × 2.5 mm × 2.1 mm and provides 2500 Vr.m.s. isolation voltage. The device meets UL 1577, BS EN IEC 62368-1, and VDE DIN EN IEC 60747-5-5 safety standards, with a current transfer ratio of 200% typical at 1 mA forward current and 5 V collector-emitter voltage. It is Pb-free and rated for operation from -55 °C to +100 °C.
Transistor Output Optocoupler, 1-Element, 2500V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PS2911-1-V-AX |
| Package Type | FLAT-LEAD |