The R2J20658NP is a DrMOS integrated driver with built-in high-side and low-side MOSFETs and a gate driver in a QFN40 package measuring 6 mm × 6 mm × 0.95 mm. It is designed for high-efficiency buck converters in desktop and server applications, supporting up to 40 A average output current and switching frequencies above 1 MHz with a maximum input voltage of 20 V. Features include a built-in bootstrap switch, thermal warning at 115°C, thermal shutdown at 150°C, and a tri-state PWM input compatible with 3.3 V and 5 V logic levels. The device complies with Intel 6 × 6 DrMOS specifications and is Pb-free and halogen-free.
Manufacturer: Renesas Electronics America
Win Source Part Number: 890820-R2J20658NP#G0
Series: *
Features: Gate Driver IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 890820-R2J20658NP#G0 |
| Product Name | PMIC - PMIC - Gate Drivers - R2J20658NP#G0 |
| Package Type | SOT3 |