Nexperia B.V. 20 V, single P-channel Trench MOSFET PMV50UPEVL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 3 kV ESD protected Trench MOSFET technology Low threshold voltage Applications Relay driver High-side loadswitch Switching circuits
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 3 kV ESD protected Trench MOSFET technology Low threshold voltage Applications Relay driver High-side loadswitch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, single P-channel Trench MOSFET - PMV50UPEVL - Nexperia B.V.
Nijmegen, Netherlands
20 V, single P-channel Trench MOSFET
PMV50UPEVL
20 V, single P-channel Trench MOSFET PMV50UPEVL
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 3 kV ESD protected Trench MOSFET technology Low threshold voltage Applications Relay driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • 3 kV ESD protected
  • Trench MOSFET technology
  • Low threshold voltage

Applications

  • Relay driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
 - PMV50UPEVL - Rochester Electronics
Newburyport, MA, United States
PMV50UPE - 20 V, single P-channel Trench MOSFET

PMV50UPE - 20 V, single P-channel Trench MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV50UPEVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50UPEVLCT-ND
Single FETs, MOSFETs 1727-PMV50UPEVLCT-ND
MOSFET P-CH 20V 3.7A TO236AB

MOSFET P-CH 20V 3.7A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV50UPEVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50UPEVLDKR-ND
Single FETs, MOSFETs 1727-PMV50UPEVLDKR-ND
MOSFET P-CH 20V 3.7A TO236AB

MOSFET P-CH 20V 3.7A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV50UPEVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50UPEVLTR-ND
Single FETs, MOSFETs 1727-PMV50UPEVLTR-ND
P-Channel 20V 3.7A (Ta) 500mW (Ta) Surface Mount TO-236AB

P-Channel 20V 3.7A (Ta) 500mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV50UPEVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV50UPEVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV50UPEVL
MOSFET P-CH 20V 3.7A TO236AB

MOSFET P-CH 20V 3.7A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV50UPE/TO-236AB/RE EL 11" Q3/

MOSFET PMV50UPE/TO-236AB/REEL 11" Q3/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV50UPEVL PMV50UPEVL 1727-PMV50UPEVLCT-ND PMV50UPEVL PMV50UPEVL
Product Name 20 V, single P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -3700 milliamps
VGS(off) 8 volts
Unlock Full Specs
to access all available technical data