onsemi Sensors, Transducers Optical Sensors Phototransistors QSD124A4R0

Description
Photo Transistor, 880nm
Request a Quote Datasheet
Description
Photo Transistor, 880nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QSD124A4R0 - Rochester Electronics
Newburyport, MA, United States
Photo Transistor, 880nm

Photo Transistor, 880nm

Supplier's Site Datasheet
Sensors, Transducers Optical Sensors Phototransistors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Phototransistors
Sensors, Transducers Optical Sensors Phototransistors
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Phototransistors Package: Tape & Reel (TR) Mounting Type: Through Hole Operating Temperature: -40°C ~ 100°C (TA) Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number: QSD124 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Sensors, Transducers Optical Sensors Phototransistors
Package: Tape & Reel (TR)
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 100°C (TA)
Package / Case: Radial, 5mm Dia (T 1 3/4)
Base Product Number: QSD124
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Transistors Transistors
Product Number QSD124A4R0
Product Name Sensors, Transducers Optical Sensors Phototransistors
Package Type O-IRCPNT SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
 - 1EDI3030ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-2
View Details
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN; PNP
Package Type SC-74
View Details