PNP/PNP matched double transistor in a SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm, with fully isolated internal transistors. Each transistor has a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device offers current gain matching with hFE1/hFE2 of 0.95 to 1, and base-emitter voltage matching within 2 mV. Total power dissipation for the device is 300 mW at 25 ºC, with a junction temperature limit of 150 ºC. Applications include current mirrors and differential amplifiers.
PNP/PNP matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally.
PNP/PNP hFE1/hFE2 0.98 complement: PMP5201V
NPN/NPN complement: PMP4501V
Features and benefits
Applications
TRANS 2PNP 45V 0.1A SOT666 Product overview: PMP5501V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5501V,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089726-PMP5501V,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, PNP, Silicon
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2PNP 45V 0.1A SOT666
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMP5501V,115 | 277-PMP5501V,115 | 1089726-PMP5501V,115 | 1727-5858-2-ND | PMP5501V,115 | 29AK3958 | PMP5501V,115 |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistor | 45V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - PMP5501V,115 | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT3; SOT-666 | SOT-563, SOT-666 | SOT666 | TO-3 | |
| Polarity | PNP | PNP; 2 PNP (Dual) Matched Pair | PNP | PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts |