onsemi Single Bipolar Transistors PN2222ATF

Description
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2222ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222ATFTR-ND
Single Bipolar Transistors PN2222ATFTR-ND
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - PN2222ATFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222ATFCT-ND
Single Bipolar Transistors PN2222ATFCT-ND
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
 - PN2222ATF - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 8061296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061296P
Bipolar Transistors 8061296P
Transistor, Fairchild, PN2222ATF

Transistor, Fairchild, PN2222ATF

Supplier's Site
Bipolar Transistors - 8061296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061296
Bipolar Transistors 8061296
Transistor, Fairchild, PN2222ATF

Transistor, Fairchild, PN2222ATF

Supplier's Site
Bipolar Transistors - 1462115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1462115
Bipolar Transistors 1462115
Transistor, Fairchild, PN2222ATF

Transistor, Fairchild, PN2222ATF

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PN2222ATF - 1239173-PN2222ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2222ATF
1239173-PN2222ATF
TRANSISTORS - Transistors (BJT) - Single - PN2222ATF 1239173-PN2222ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1239173-PN2222ATF Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239173-PN2222ATF
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
Bipolar Transistor
2087-PN2222ATF
Bipolar Transistor 2087-PN2222ATF
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATF can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 58K2048 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
58K2048
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 58K2048
BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222ATF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222ATF
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site
Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R - 598-PN2222ATF - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R
598-PN2222ATF
Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R 598-PN2222ATF
Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R

Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2222ATF
Bipolar Transistors - BJT PN2222ATF
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2222ATFTR-ND PN2222ATF 8061296P 8061296 1239173-PN2222ATF 2087-PN2222ATF 58K2048 PN2222ATF 598-PN2222ATF PN2222ATF
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN2222ATF Bipolar Transistor Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT NPN 40V 1A 3-Pin TO-92 T/R Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 LF TO-92; TO-92 TO-92; To-92 SOT3 Reel TO-3; TO-92
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT) Tape Reel; Tape & Reel (TR)
Number of units in IC 1 1
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697587 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
Discrete Semiconductor Products - 232207-BC847B E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers