Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004409-PMST2907A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
TRANS PNP 60V 200MA SOT323
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon
Trans GP BJT PNP 60V 0.6A 200mW 3-Pin SC-70 T/R Product overview: PMST2907A,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST2907A,115 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004409-PMST2907A,115 | 568-PMST2907A,115-ND | PMST2907A,115 | 276-PMST2907A,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PMST2907A,115 | Single Bipolar Transistors | 60V 0.6A 200mW Bipolar Transistor | |
| Polarity | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT323; SOT-323-3 | SOT323 | Tape and Reel | |
| Packing Method | Tape Reel; Tape & Reel | Tape and Reel | ||
| IC(max) | 600 milliamps |