NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115 PXT2907A,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102593-PXT2907A,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102593-PXT2907A,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115 - 102593-PXT2907A,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115
102593-PXT2907A,115
TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115 102593-PXT2907A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102593-PXT2907A,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102593-PXT2907A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PXT2907A,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 102593-PXT2907A,115 PXT2907A,115
Product Name TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45V 0.25W SOT23 Bipolar Transistor - 276-BC857CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers