Nexperia B.V. 80 V, 500 mA NPN general-purpose transistor PMSTA06,115

Description
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote
Description
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of 80 V and a continuous collector current of 500 mA. It is AEC-Q101 qualified for automotive applications and intended for general-purpose switching and amplification in telephony and professional communication equipment. The PNP complement is PMSTA56.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of 80 V and a continuous collector current of 500 mA. It is AEC-Q101 qualified for automotive applications and intended for general-purpose switching and amplification in telephony and professional communication equipment. The PNP complement is PMSTA56.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistor - PMSTA06,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistor
PMSTA06,115
80 V, 500 mA NPN general-purpose transistor PMSTA06,115
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.

NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PMSTA56

Features and benefits

  • High current (max. 500 mA)
  • Very small SMD plastic package
  • Collector-emitter voltage: 80 V

Applications

  • General purpose switching and amplification in e.g. telephony and professional communication equipment.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-6293-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6293-2-ND
Single Bipolar Transistors 1727-6293-2-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6293-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6293-1-ND
Single Bipolar Transistors 1727-6293-1-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6293-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6293-6-ND
Single Bipolar Transistors 1727-6293-6-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
500 mA Bipolar Transistor
276-PMSTA06,115
500 mA Bipolar Transistor 276-PMSTA06,115
PMSTA05; PMSTA06 - 500 mA NPN general-purpose transistors SC-70 3-Pin Product overview: PMSTA06,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMSTA06,115 can be used for catalog matching and distributor lookup.

PMSTA05; PMSTA06 - 500 mA NPN general-purpose transistors SC-70 3-Pin Product overview: PMSTA06,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMSTA06,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMSTA06,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMSTA06,115 - 1089763-PMSTA06,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMSTA06,115
1089763-PMSTA06,115
TRANSISTORS - Transistors (BJT) - Single - PMSTA06,115 1089763-PMSTA06,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089763-PMSTA06,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089763-PMSTA06,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Bipolar, Npn, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1160
Trans, Bipolar, Npn, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1160
TRANS, BIPOLAR, NPN, 80V, 0.5A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 80V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMSTA06,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMSTA06,115
TRANS NPN 80V 0.5A SOT323

TRANS NPN 80V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMSTA06,115 1727-6293-2-ND 276-PMSTA06,115 PMSTA06,115 1089763-PMSTA06,115 74AH1160 PMSTA06,115
Product Name 80 V, 500 mA NPN general-purpose transistor Single Bipolar Transistors 500 mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMSTA06,115 Trans, Bipolar, Npn, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT3; SOT323; SOT-323-3 TO-3 SOT323; SOT-323
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
PNP general-purpose transistor - 2PA1576R-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers