N-channel Trench MOSFET in a leadless ultra small DFN1006-3 (SOT883) package measuring 1.0 × 0.6 × 0.48 mm, rated for 20 V drain-source voltage and 0.6 A continuous drain current at 25 °C ambient temperature, with a typical drain-source on-state resistance of 470 mΩ at 4.5 V gate-source voltage and ESD protection exceeding 1 kV HBM.
N Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMZ600UNE/S500,YL |
| Package Type | SC-101, SOT-883 |