Nexperia B.V. N-channel 100 V, 21 mΩ logic level MOSFET in LFPAK56 PSMN021-100YLX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for power supply and motor control applications. It has a drain-source on-state resistance of 17.4 mΩ to 22 mΩ at V_GS = 5 V and I_D = 15 A, with a continuous drain current of 49 A at T_mb = 25 °C and total power dissipation of 147 W. The device is avalanche rated, with non-repetitive avalanche energy of 80.8 mJ, and supports gate-source voltage from -20 V to 20 V. The package is a surface-mounted, single-ended Power-SO8 with four leads and a mounting base connected to the drain.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for power supply and motor control applications. It has a drain-source on-state resistance of 17.4 mΩ to 22 mΩ at V_GS = 5 V and I_D = 15 A, with a continuous drain current of 49 A at T_mb = 25 °C and total power dissipation of 147 W. The device is avalanche rated, with non-repetitive avalanche energy of 80.8 mJ, and supports gate-source voltage from -20 V to 20 V. The package is a surface-mounted, single-ended Power-SO8 with four leads and a mounting base connected to the drain.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 21 mΩ logic level MOSFET in LFPAK56 - PSMN021-100YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 21 mΩ logic level MOSFET in LFPAK56
PSMN021-100YLX
N-channel 100 V, 21 mΩ logic level MOSFET in LFPAK56 PSMN021-100YLX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • Logic level gate operation
  • Avalanche rated, 100 % tested
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • Synchronous rectification in power supply equipment
  • Chargers & adaptors with Vout < 10 V
  • Fast charge & USB-PD applications
  • Battery powered motor control
  • LED lighting & TV backlight
Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: LFPAK56, Power-SO8 Package / Case: SC-100, SOT-669 Base Product Number: PSMN021

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: LFPAK56, Power-SO8
Package / Case: SC-100, SOT-669
Base Product Number: PSMN021

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2593-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2593-1-ND
Single FETs, MOSFETs 1727-2593-1-ND
N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2593-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2593-6-ND
Single FETs, MOSFETs 1727-2593-6-ND
N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2593-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2593-2-ND
Single FETs, MOSFETs 1727-2593-2-ND
N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
 - PSMN021-100YLX - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 49A I(D), 100V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Power Field-Effect Transistor, 49A I(D), 100V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235

Supplier's Site Datasheet
Singapore, Singapore
100V 49A MOSFET Transistor
278-PSMN021-100YLX
100V 49A MOSFET Transistor 278-PSMN021-100YLX
MOSFET N-CH 100V 49A LFPAK56 Product overview: PSMN021-100YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN021-100YLX can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 49A LFPAK56 Product overview: PSMN021-100YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN021-100YLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN021-100YL/LFPAK/ REEL 7" Q1

MOSFET PSMN021-100YL/LFPAK/REEL 7" Q1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN021-100YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN021-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN021-100YLX
MOSFET N-CH 100V 49A LFPAK56

MOSFET N-CH 100V 49A LFPAK56

Supplier's Site
Mosfet, N-Ch, 100V, 49A, Sot-669-4; Transistor Polarity Nexperia - 96Y9585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 49A, Sot-669-4; Transistor Polarity Nexperia
96Y9585
Mosfet, N-Ch, 100V, 49A, Sot-669-4; Transistor Polarity Nexperia 96Y9585
MOSFET, N-CH, 100V, 49A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 49A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0168ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN021-100YLX 1727-2593-1-ND PSMN021-100YLX 278-PSMN021-100YLX PSMN021-100YLX PSMN021-100YLX 96Y9585
Product Name N-channel 100 V, 21 mΩ logic level MOSFET in LFPAK56 Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs 100V 49A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 49A, Sot-669-4; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 49000 milliamps 49000 milliamps
VGS(off) 20 volts
PD 147 milliwatts 147 milliwatts
Unlock Full Specs
to access all available technical data