The PVT412A Series is a single-pole, normally open solid-state relay with a HEXFET Power MOSFET output, designed for industrial control and telecom applications. It operates at 0 to ±400 V and supports continuous load currents up to 360 mA DC or 240 mA AC. The device is packaged in a 6-lead molded DIP with through-hole or surface-mount gull-wing terminals, and offers 4,000 V RMS I/O isolation. It features very low on-resistance (down to 2 Ω), bounce-free operation, and an ambient temperature range of -40°C to +85°C. The relay is UL recognized, RoHS compliant, and has ESD tolerance of 4,000 V Human Body Model and 500 V Machine Model.
Transistor Output SSR, 1-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVT412APBF |
| Package Type | DIP6 |