PNP switching transistor in a SOT323 plastic package for switching and linear amplification, with a maximum collector current of 600 mA and collector-emitter voltage of 40 V. The device has a total power dissipation of 200 mW at 25 °C ambient temperature and includes a transition frequency of 200 MHz. Thermal resistance from junction to ambient is 625 K/W. The transistor meets IEC 60134 for limiting values and is rated for storage and operating ambient temperatures from -65 °C to +150 °C.
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, SC-70
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PMST4403/DLT115 |
| Polarity | PNP |