60 V N-channel Trench MOSFET in a leadless DFN2020MD-6 (SOT1220) surface-mount package measuring 2 x 2 x 0.65 mm, featuring an exposed drain pad for thermal conduction and AEC-Q101 qualification. The device supports a continuous drain current of up to 12.9 A at 25 °C with a drain-source on-state resistance of 34 to 43 mΩ at 10 V gate-source voltage.
60 V, N-channel Trench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMPB40ENAX |
| Polarity | N-Channel |