Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
INFINEON TECHNOLOGIES AG
PVA3354NPBF --
Infineon Technologies AG
PVA3354NPBF
Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Rochester Electronics
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
PVA3354NPBF
PVA3354NPBF
Transistor Output SSR, 1-Channel, 4000V Isolation
Transistor Output SSR, 1-Channel, 4000V Isolation
Supplier's Site
Datasheet
Rochester Electronics
Newburyport, MA, United States
PVA3354NPBF
PVA3354NPBF
Transistor Output SSR, 1-Channel, 4000V Isolation
Transistor Output SSR, 1-Channel, 4000V Isolation
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Transistors
Product Number
PVA3354NPBF
Package Type
DIP8
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS
CSD19501KCS
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
TO-220
View Details
9
suppliers
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-16QCZ
Specs
Transistor Type
BJT
Package Type
SOT8009 SOT8009
View Details
5
suppliers
Infineon Technologies AG
2EDL8033G4CXTMA1
Specs
Transistor Type
MOSFET
Package Type
PG-VDSON-1
View Details
Fuji Electric Corp. of America
Bipolar Transistor
2SK3596
Specs
Transistor Type
Bipolar RF
View Details