Nexperia B.V. 30 V, P-channel Trench MOSFET PMZB320UPEYL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package with a body size of 1.0 x 0.6 x 0.37 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -30 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -1 A at 25 °C with a 1 cm² drain pad. The on-state resistance is 430 mΩ to 510 mΩ at V_GS = -4.5 V and T_j = 25 °C. The device offers electrostatic discharge protection exceeding 2 kV HBM and operates within a junction temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package with a body size of 1.0 x 0.6 x 0.37 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -30 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -1 A at 25 °C with a 1 cm² drain pad. The on-state resistance is 430 mΩ to 510 mΩ at V_GS = -4.5 V and T_j = 25 °C. The device offers electrostatic discharge protection exceeding 2 kV HBM and operates within a junction temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
30 V, P-channel Trench MOSFET - PMZB320UPEYL - Nexperia B.V.
Nijmegen, Netherlands
30 V, P-channel Trench MOSFET
PMZB320UPEYL
30 V, P-channel Trench MOSFET PMZB320UPEYL
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Ultra thin package profile of 0.37 mm

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMZB320UPEYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB320UPEYLDKR-ND
Single FETs, MOSFETs 1727-PMZB320UPEYLDKR-ND
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZB320UPEYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB320UPEYLCT-ND
Single FETs, MOSFETs 1727-PMZB320UPEYLCT-ND
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZB320UPEYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB320UPEYLTR-ND
Single FETs, MOSFETs 1727-PMZB320UPEYLTR-ND
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
 - PMZB320UPEYL - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB320UPEYL - 890116-PMZB320UPEYL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB320UPEYL
890116-PMZB320UPEYL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB320UPEYL 890116-PMZB320UPEYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890116-PMZB320UPEYL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PMZB320 Categories: Discrete Semiconductor Products Case / Package: DFN1006B-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-12615-1, 568-12615-1-ND, 1727-2329-1, 1727-2329-2, 568-12615-2-ND, 568-12615-6-ND, 568-12615-6, 568-12615-2, 934068607315, 1727-2329-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890116-PMZB320UPEYL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMZB320
Categories: Discrete Semiconductor Products
Case / Package: DFN1006B-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12615-1, 568-12615-1-ND, 1727-2329-1, 1727-2329-2, 568-12615-2-ND, 568-12615-6-ND, 568-12615-6, 568-12615-2, 934068607315, 1727-2329-6

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V DFN MOSFET Transistor
278-PMZB320UPEYL
P-Channel 30V DFN MOSFET Transistor 278-PMZB320UPEYL
P-Channel JFET, 30V, 3-Pin DFN Product overview: PMZB320UPEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZB320UPEYL can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 3-Pin DFN Product overview: PMZB320UPEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZB320UPEYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZB320UPEYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZB320UPEYL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZB320UPEYL
MOSFET P-CH 30V 1A DFN1006B-3

MOSFET P-CH 30V 1A DFN1006B-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Channel Trench MOSFET

MOSFET 30V P-Channel Trench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - PMZB320UPEYL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMZB320UPEYL
Single FETs, MOSFETs PMZB320UPEYL
MOSFET P-CH 30V 1A DFN1006B-3

MOSFET P-CH 30V 1A DFN1006B-3

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -1 A, -30 V, 0.43 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia - 68Y7857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -1 A, -30 V, 0.43 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia
68Y7857
Mosfet Transistor, P Channel, -1 A, -30 V, 0.43 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia 68Y7857
MOSFET Transistor, P Channel, -1 A, -30 V, 0.43 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -1 A, -30 V, 0.43 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMZB320UPEYL 1727-PMZB320UPEYLDKR-ND PMZB320UPEYL 890116-PMZB320UPEYL 278-PMZB320UPEYL PMZB320UPEYL PMZB320UPEYL PMZB320UPEYL 68Y7857
Product Name 30 V, P-channel Trench MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB320UPEYL P-Channel 30V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet Transistor, P Channel, -1 A, -30 V, 0.43 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts 30 volts
IDSS -1000 milliamps 1000 milliamps
VGS(off) 8 volts
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data