P-channel enhancement mode MOSFET designed for switching applications, including high-side load switches and relay drivers, in a SOT223 (SC-73) surface-mount package with four leads and increased heatsink. It has a drain-source voltage rating of -70 V, a continuous drain current of -2.4 A at 25 °C, and a drain-source on-state resistance of 130 mΩ to 167 mΩ at -10 V gate-source voltage and 25 °C. The device is qualified to AEC-Q101 for automotive applications and features ESD protection exceeding 2 kV HBM.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890102-PMT200EPEAX
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 70 V 2.4A (Ta) 800mW (Ta) Surface Mount SOT-223
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 890102-PMT200EPEAX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT200EPEAX |
| Polarity | P-Channel |