The PVT412PbF is a single-pole, normally-open solid-state relay with a HEXFET Power MOSFET output, designed for AC/DC switching up to 400V and 140mA at +40°C. It is packaged in a 6-lead molded DIP with thru-hole terminals and provides 4000 V_RMS input-output isolation. The device has a maximum on-state resistance of 27 Ω at +25°C with a 50mA pulsed load and 5mA control current, and a maximum turn-on time of 2.0 ms and turn-off time of 0.5 ms under specified conditions. It operates over an ambient temperature range of -40°C to +85°C and is RoHS compliant. It does not include active current-limiting circuitry, distinguishing it from the PVT412L variant. The part is UL recognized and BABT certified, with an ESD tolerance of 4000 V Human Body Model and 500 V Machine Model.
Transistor Output SSR, 1-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVT412PBF |
| Package Type | DIP6 |