Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 625mW Through Hole TO-92-3
Small Signal Bipolar Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239165-PN100
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
NPN BJT Transistor, 45V VCEO, 500mA IC, 250MHz fT, TO-92 Product overview: PN100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN100 can be used for catalog matching and distributor lookup.
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PN100-ND | PN100 | 1239165-PN100 | 276-PN100 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PN100 | 45V 500mA 250MHz Bipolar Transistor | |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | SOT3 | |
| IC(max) | 500 milliamps | |||
| VCEO | 45 volts |