Infineon Technologies AG Solid State Relays - PVAZ172NPBF PVAZ172NPBF

Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Request a Quote Datasheet
Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PVAZ172NPBF - Rochester Electronics
Newburyport, MA, United States
Transistor Output SSR, 1-Channel, 4000V Isolation

Transistor Output SSR, 1-Channel, 4000V Isolation

Supplier's Site Datasheet
Solid State Relays - PVAZ172NPBF - 1240838-PVAZ172NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVAZ172NPBF
1240838-PVAZ172NPBF
Solid State Relays - PVAZ172NPBF 1240838-PVAZ172NPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240838-PVAZ172NPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Audio, Power Management, Sensing & Instrumentation

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240838-PVAZ172NPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Audio, Power Management, Sensing & Instrumentation

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Transistors Power MOSFET
Product Number PVAZ172NPBF 1240838-PVAZ172NPBF
Product Name Solid State Relays - PVAZ172NPBF
Package Type DIP8 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSC028N06NSTATMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
8 suppliers
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3983-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 6.4 ohms
IDSS 2600 milliamps
View Details