The RFD3055LE is an N-channel logic-level power MOSFET designed for switching applications such as regulators, converters, motor drivers, and relay drivers. It is packaged in a TO-251AA case with a drain flange, measuring 6.7 mm wide, 10.16 mm long, and 2.3 mm high. The device is rated for 60 V drain-to-source voltage and 11 A continuous drain current, with a maximum on-resistance of 0.107 Ω at 8 A and 5 V gate drive. It supports a junction temperature range from -55°C to 175°C and has a thermal resistance of 3.94 °C/W from junction to case. The part is qualified to AEC-Q200 standards and meets RoHS requirements. Its gate threshold voltage ranges from 1 to 3 V, enabling direct drive from integrated circuits.
Trans MOSFET N-CH 60V 11A 3-Pin(3+Tab) IPAK
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RFD3055LE_R4821 |
| Polarity | N-Channel |